TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TSN 1-2452

Description
Manufacturer: Traco Power Win Source Part Number: 1336402-TSN 1-2452 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: SCP Size / Dimension: 0.46" L x 0.30" W x 0.65" H (11.7mm x 7.5mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5.2 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): -7V Voltage - Input (Max): -32V Voltage - Output 1: -5.2V Efficiency: 92% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSN 1-2452-ND,TSN1-2452 Base Product Number: TSN 1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336402-TSN 1-2452 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: SCP Size / Dimension: 0.46" L x 0.30" W x 0.65" H (11.7mm x 7.5mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5.2 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): -7V Voltage - Input (Max): -32V Voltage - Output 1: -5.2V Efficiency: 92% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSN 1-2452-ND,TSN1-2452 Base Product Number: TSN 1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336402-TSN 1-2452 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336402-TSN 1-2452
Power Supplies - Board Mount - DC DC Converters 1336402-TSN 1-2452
Manufacturer: Traco Power Win Source Part Number: 1336402-TSN 1-2452 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: SCP Size / Dimension: 0.46" L x 0.30" W x 0.65" H (11.7mm x 7.5mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5.2 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): -7V Voltage - Input (Max): -32V Voltage - Output 1: -5.2V Efficiency: 92% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSN 1-2452-ND,TSN1-2452 Base Product Number: TSN 1 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336402-TSN 1-2452
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: SCP
Size / Dimension: 0.46" L x 0.30" W x 0.65" H (11.7mm x 7.5mm x 16.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 5.2 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): -7V
Voltage - Input (Max): -32V
Voltage - Output 1: -5.2V
Efficiency: 92%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TSN 1-2452-ND,TSN1-2452
Base Product Number: TSN 1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336402-TSN 1-2452
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter - ACT4533A - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 10 to 40 volts
IOUT 3.5 amps
View Details
Buck 6A Step-Down DC-DC Converter IC - 739-IR3839MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
DC-DC Converters - 1231225P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details