Manufacturer: Traco Power
Win Source Part Number: 1336404-TSN 1-24150
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: SCP
Size / Dimension: 0.65" L x 0.46" W x 0.30" H (16.5mm x 11.7mm x 7.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 15 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): -18V
Voltage - Input (Max): -32V
Voltage - Output 1: -15V
Efficiency: 96%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1816
Base Product Number: TSN 1
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336404-TSN 1-24150 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 3-SIP Module |