TRACO Power North America, Inc. DC DC Converters TSN 1-24120

Description
Linear Regulator Replacement DC DC Converter 1 Output -12V 1A -15V - -32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output -12V 1A -15V - -32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3237-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3237-ND
DC DC Converters 1951-3237-ND
Linear Regulator Replacement DC DC Converter 1 Output -12V 1A -15V - -32V Input

Linear Regulator Replacement DC DC Converter 1 Output -12V 1A -15V - -32V Input

Buy Now Datasheet
Linear Regulator Dc/dc Converter, Through Hole, 1, 12 W, -12 V, 1 A, -32 V Rohs Compliant Traco Power - 51X1787 - Newark, An Avnet Company
Chicago, IL, United States
Linear Regulator Dc/dc Converter, Through Hole, 1, 12 W, -12 V, 1 A, -32 V Rohs Compliant Traco Power
51X1787
Linear Regulator Dc/dc Converter, Through Hole, 1, 12 W, -12 V, 1 A, -32 V Rohs Compliant Traco Power 51X1787
Linear Regulator DC/DC Converter, Through Hole, 1, 12 W, -12 V, 1 A, -32 V RoHS Compliant: Yes

Linear Regulator DC/DC Converter, Through Hole, 1, 12 W, -12 V, 1 A, -32 V RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, -12V, 1A; No. Of Outputs Traco Power - 45Y3503 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -12V, 1A; No. Of Outputs Traco Power
45Y3503
Dc-Dc Converter, -12V, 1A; No. Of Outputs Traco Power 45Y3503
DC-DC CONVERTER, -12V, 1A; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:TSN 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:-32V; Input Voltage DC Max:-15V RoHS Compliant: Yes

DC-DC CONVERTER, -12V, 1A; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:TSN 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:-32V; Input Voltage DC Max:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3237-ND 51X1787 45Y3503
Product Name DC DC Converters Linear Regulator Dc/dc Converter, Through Hole, 1, 12 W, -12 V, 1 A, -32 V Rohs Compliant Traco Power Dc-Dc Converter, -12V, 1A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227042 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details