TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TSM 2415S

Description
Manufacturer: Traco Power Win Source Part Number: 1336408-TSM 2415S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.60" L x 0.31" W x 0.32" H (15.2mm x 8.0mm x 8.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 65mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-SMD Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSM2415S,TSM 2415S-ND Base Product Number: TSM 2415 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336408-TSM 2415S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.60" L x 0.31" W x 0.32" H (15.2mm x 8.0mm x 8.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 65mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-SMD Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSM2415S,TSM 2415S-ND Base Product Number: TSM 2415 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336408-TSM 2415S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336408-TSM 2415S
Power Supplies - Board Mount - DC DC Converters 1336408-TSM 2415S
Manufacturer: Traco Power Win Source Part Number: 1336408-TSM 2415S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.60" L x 0.31" W x 0.32" H (15.2mm x 8.0mm x 8.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 65mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-SMD Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSM2415S,TSM 2415S-ND Base Product Number: TSM 2415 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336408-TSM 2415S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.60" L x 0.31" W x 0.32" H (15.2mm x 8.0mm x 8.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 65mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-SMD Module, 8 Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TSM2415S,TSM 2415S-ND
Base Product Number: TSM 2415
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336408-TSM 2415S
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 14-SMD Module, 8 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DC-DC Converters - 1228699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details