Manufacturer: Traco Power
Win Source Part Number: 1336399-TSM 2415D
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.60" L x 0.31" W x 0.32" H (15.2mm x 8.0mm x 8.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 900 mW
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 30mA, 30mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 18-SMD Module, 10 Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TSM2415D,TSM 2415D-ND
Base Product Number: TSM 2415
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336399-TSM 2415D |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 18-SMD Module, 10 Leads |