TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TSM 2412D

Description
Manufacturer: Traco Power Win Source Part Number: 1336401-TSM 2412D Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.60" L x 0.31" W x 0.28" H (15.2mm x 8.0mm x 7.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 960 mW Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 40mA, 40mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-SMD Module, 10 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2706 Base Product Number: TSM 2412 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336401-TSM 2412D Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.60" L x 0.31" W x 0.28" H (15.2mm x 8.0mm x 7.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 960 mW Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 40mA, 40mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-SMD Module, 10 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2706 Base Product Number: TSM 2412 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336401-TSM 2412D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336401-TSM 2412D
Power Supplies - Board Mount - DC DC Converters 1336401-TSM 2412D
Manufacturer: Traco Power Win Source Part Number: 1336401-TSM 2412D Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.60" L x 0.31" W x 0.28" H (15.2mm x 8.0mm x 7.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 960 mW Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 40mA, 40mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-SMD Module, 10 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2706 Base Product Number: TSM 2412 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336401-TSM 2412D
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.60" L x 0.31" W x 0.28" H (15.2mm x 8.0mm x 7.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 960 mW
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 40mA, 40mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 18-SMD Module, 10 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2706
Base Product Number: TSM 2412
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336401-TSM 2412D
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 18-SMD Module, 10 Leads
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details