Product Type: POL; Package Style: SIP-4; Output Power (W): N/A; Input Voltage: -15 to -32 VDC; Output 1 (Vdc): -12; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 19X7223 |
| Product Name | Product Type Traco Power |