TRACO Power North America, Inc. Power Supplies Board Mount DCDC Converters - TSM 2405D TSM 2405D

Description
Manufacturer: Traco Power Win Source Part Number: 847712-TSM 2405D Series: TSM (1W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: TSM 2405 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSM2405D, TSM 2405D-ND
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 847712-TSM 2405D Series: TSM (1W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: TSM 2405 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSM2405D, TSM 2405D-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TSM 2405D - 847712-TSM 2405D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TSM 2405D
847712-TSM 2405D
Power Supplies Board Mount DCDC Converters - TSM 2405D 847712-TSM 2405D
Manufacturer: Traco Power Win Source Part Number: 847712-TSM 2405D Series: TSM (1W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: TSM 2405 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSM2405D, TSM 2405D-ND

Manufacturer: Traco Power
Win Source Part Number: 847712-TSM 2405D
Series: TSM (1W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: TSM 2405
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TSM2405D, TSM 2405D-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847712-TSM 2405D
Product Name Power Supplies Board Mount DCDC Converters - TSM 2405D
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT2506IWP-AN-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
DC-DC Converters - 1228599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details