TRACO Power North America, Inc. -15V 900MW DC-DC Converter IC TSM 1215D

Description
DC DC CONVERTER +/-15V 900MW Product overview: TSM 1215D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 900MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 900MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1215D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 900MW Product overview: TSM 1215D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 900MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 900MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1215D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 900MW DC-DC Converter IC - 132-TSM 1215D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 900MW DC-DC Converter IC
132-TSM 1215D
-15V 900MW DC-DC Converter IC 132-TSM 1215D
DC DC CONVERTER +/-15V 900MW Product overview: TSM 1215D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 900MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 900MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1215D can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 900MW Product overview: TSM 1215D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 900MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 900MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1215D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336405-TSM 1215D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336405-TSM 1215D
Power Supplies - Board Mount - DC DC Converters 1336405-TSM 1215D
Manufacturer: Traco Power Win Source Part Number: 1336405-TSM 1215D Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.60" L x 0.31" W x 0.28" H (15.2mm x 8.0mm x 7.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 900 mW Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 30mA, 30mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-SMD Module, 10 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSM1215D,TSM 1215D-ND,TSM1215D-ND ,1951-3236 Base Product Number: TSM 1215 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336405-TSM 1215D
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.60" L x 0.31" W x 0.28" H (15.2mm x 8.0mm x 7.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 900 mW
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 30mA, 30mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 18-SMD Module, 10 Leads
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TSM1215D,TSM 1215D-ND,TSM1215D-ND,1951-3236
Base Product Number: TSM 1215
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TSM 1215D 1336405-TSM 1215D
Product Name -15V 900MW DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; 18-SMD Module, 10 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck 9A Step-Down DC-DC Converter IC - 739-IR3899MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
Buck 75V 500mA Step-Down DC-DC Converter IC - 739-LM5007MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 73 volts
IOUT 0.5000 amps
View Details
2 suppliers
Buck 2.5V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details