TRACO Power North America, Inc. 12V 960MW DC-DC Converter IC TSM 1212S

Description
DC DC CONVERTER 12V 960MW Product overview: TSM 1212S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1212S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 960MW Product overview: TSM 1212S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1212S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 960MW DC-DC Converter IC - 132-TSM 1212S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 960MW DC-DC Converter IC
132-TSM 1212S
12V 960MW DC-DC Converter IC 132-TSM 1212S
DC DC CONVERTER 12V 960MW Product overview: TSM 1212S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1212S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 960MW Product overview: TSM 1212S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1212S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 962275-TSM 1212S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
962275-TSM 1212S
Power Supplies - Board Mount - DC DC Converters 962275-TSM 1212S
Win Source Part Number: 962275-TSM 1212S Category: Power Supplies - Board Mount>DC DC Converters Series: TSM (1W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 960 mW Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 80mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 81% Package / Case: 14-SMD Module, 8 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.31" W x 0.32" H (12.7mm x 8.0mm x 8.1mm) Alternative Parts (Cross-Reference): AM1LS-1212S-NZ; TSM 0512S; LM25019MR/NOPB; MAX638AESA+; MAX638ACSA+; MAX638AESA+T; LM2660M/NOPBTSM1212S ; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-2517 Base Product Number: TSM 1212

Win Source Part Number: 962275-TSM 1212S
Category: Power Supplies - Board Mount>DC DC Converters
Series: TSM (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 960 mW
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 80mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Efficiency: 81%
Package / Case: 14-SMD Module, 8 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.50" L x 0.31" W x 0.32" H (12.7mm x 8.0mm x 8.1mm)
Alternative Parts (Cross-Reference): AM1LS-1212S-NZ; TSM 0512S; LM25019MR/NOPB; MAX638AESA+; MAX638ACSA+; MAX638AESA+T; LM2660M/NOPBTSM1212S;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2517
Base Product Number: TSM 1212

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TSM 1212S 962275-TSM 1212S
Product Name 12V 960MW DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data