TRACO Power North America, Inc. -12V 960MW DC-DC Converter IC TSM 1212D

Description
DC DC CONVERTER +/-12V 960MW Product overview: TSM 1212D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1212D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-12V 960MW Product overview: TSM 1212D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1212D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-12V 960MW DC-DC Converter IC - 132-TSM 1212D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V 960MW DC-DC Converter IC
132-TSM 1212D
-12V 960MW DC-DC Converter IC 132-TSM 1212D
DC DC CONVERTER +/-12V 960MW Product overview: TSM 1212D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1212D can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 960MW Product overview: TSM 1212D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1212D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336415-TSM 1212D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336415-TSM 1212D
Power Supplies - Board Mount - DC DC Converters 1336415-TSM 1212D
Manufacturer: Traco Power Win Source Part Number: 1336415-TSM 1212D Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.60" L x 0.31" W x 0.28" H (15.2mm x 8.0mm x 7.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 960 mW Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 40mA, 40mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-SMD Module, 10 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2516 Base Product Number: TSM 1212 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336415-TSM 1212D
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.60" L x 0.31" W x 0.28" H (15.2mm x 8.0mm x 7.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 960 mW
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 40mA, 40mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 18-SMD Module, 10 Leads
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2516
Base Product Number: TSM 1212
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TSM 1212D 1336415-TSM 1212D
Product Name -12V 960MW DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; 18-SMD Module, 10 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1143IJS-1.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
Specs
Package Type Other; Tube
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers