TRACO Power North America, Inc. 9V 990MW DC-DC Converter IC TSM 1209S

Description
DC DC CONVERTER 9V 990MW Product overview: TSM 1209S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 990MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 990MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1209S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 9V 990MW Product overview: TSM 1209S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 990MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 990MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1209S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9V 990MW DC-DC Converter IC - 132-TSM 1209S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9V 990MW DC-DC Converter IC
132-TSM 1209S
9V 990MW DC-DC Converter IC 132-TSM 1209S
DC DC CONVERTER 9V 990MW Product overview: TSM 1209S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 990MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 990MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1209S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 9V 990MW Product overview: TSM 1209S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 990MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 990MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1209S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336406-TSM 1209S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336406-TSM 1209S
Power Supplies - Board Mount - DC DC Converters 1336406-TSM 1209S
Manufacturer: Traco Power Win Source Part Number: 1336406-TSM 1209S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.50" L x 0.31" W x 0.32" H (12.7mm x 8.0mm x 8.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 990 mW Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 110mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 9V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-SMD Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2515 Base Product Number: TSM 1209 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336406-TSM 1209S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.50" L x 0.31" W x 0.32" H (12.7mm x 8.0mm x 8.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 990 mW
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 110mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 9V
Efficiency: 78%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-SMD Module, 8 Leads
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2515
Base Product Number: TSM 1209
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TSM 1209S 1336406-TSM 1209S
Product Name 9V 990MW DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; 14-SMD Module, 8 Leads
Unlock Full Specs
to access all available technical data