Manufacturer: Traco Power
Win Source Part Number: 937745-TSM 1205D
Series: TSM (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 5V -5V - - 100mA, 100mA 10.8V - 13.2V Input
Package: Tube
Package: 18-SMD Module, 10 Leads
Mounting: Surface Mount
Family Name: TSM 1205
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
DC DC CONVERTER +/-5V 1W Product overview: TSM 1205D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 1205D can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 937745-TSM 1205D | 132-TSM 1205D |
| Product Name | Power Supplies Board Mount DCDC Converters - TSM 1205D | -5V 1W DC-DC Converter IC |
| Package Type | Other; 18-SMD Module, 10 Leads | Other; Tube |