TRACO Power North America, Inc. DC DC Converters TSM 0515S

Description
Isolated Module DC DC Converter 1 Output 15V 65mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 65mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2638-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2638-ND
DC DC Converters 1951-2638-ND
Isolated Module DC DC Converter 1 Output 15V 65mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 65mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 15V, 0.065A; Power Supply Approvals Traco Power - 31T1531 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 15V, 0.065A; Power Supply Approvals Traco Power
31T1531
Dc-Dc Converter, 1 O/p, 15V, 0.065A; Power Supply Approvals Traco Power 31T1531
DC-DC CONVERTER, 1 O/P, 15V, 0.065A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:65mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 15V, 0.065A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:65mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2638-ND 31T1531
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 15V, 0.065A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0650 amps 0.0650 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
85W - 120W Harsh Environment Quarter Brick Converters - HQA2W120W280V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details