DC DC CONVERTER +/-15V 900MW Product overview: TSM 0515D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 900MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 900MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 0515D can be used for catalog matching and distributor lookup.
Manufacturer: Traco Power
Win Source Part Number: 937698-TSM 0515D
Series: TSM (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 15V -15V - - 30mA, 30mA 4.5V - 5.5V Input
Package: Tube
Package: 18-SMD Module, 10 Leads
Mounting: Surface Mount
Family Name: TSM 0515
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-TSM 0515D | 937698-TSM 0515D |
| Product Name | -15V 900MW DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - TSM 0515D |
| Package Type | Other; Tube | Other; 18-SMD Module, 10 Leads |