TRACO Power North America, Inc. 12V 960MW DC-DC Converter IC TSM 0512S

Description
DC DC CONVERTER 12V 960MW Product overview: TSM 0512S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 0512S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 960MW Product overview: TSM 0512S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 0512S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 960MW DC-DC Converter IC - 132-TSM 0512S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 960MW DC-DC Converter IC
132-TSM 0512S
12V 960MW DC-DC Converter IC 132-TSM 0512S
DC DC CONVERTER 12V 960MW Product overview: TSM 0512S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 0512S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 960MW Product overview: TSM 0512S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 960MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 960MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 0512S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336424-TSM 0512S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336424-TSM 0512S
Power Supplies - Board Mount - DC DC Converters 1336424-TSM 0512S
Manufacturer: Traco Power Win Source Part Number: 1336424-TSM 0512S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.50" L x 0.31" W x 0.32" H (12.7mm x 8.0mm x 8.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 960 mW Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 80mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-SMD Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2637 Base Product Number: TSM 0512 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336424-TSM 0512S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.50" L x 0.31" W x 0.32" H (12.7mm x 8.0mm x 8.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 960 mW
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 80mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-SMD Module, 8 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2637
Base Product Number: TSM 0512
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TSM 0512S 1336424-TSM 0512S
Product Name 12V 960MW DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; 14-SMD Module, 8 Leads
Unlock Full Specs
to access all available technical data