TRACO Power North America, Inc. -5V 1W DC-DC Converter IC TSM 0505D

Description
DC DC CONVERTER +/-5V 1W Product overview: TSM 0505D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 0505D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-5V 1W Product overview: TSM 0505D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 0505D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-5V 1W DC-DC Converter IC - 132-TSM 0505D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 1W DC-DC Converter IC
132-TSM 0505D
-5V 1W DC-DC Converter IC 132-TSM 0505D
DC DC CONVERTER +/-5V 1W Product overview: TSM 0505D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 0505D can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 1W Product overview: TSM 0505D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSM 0505D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1232572-TSM 0505D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1232572-TSM 0505D
Power Supplies - Board Mount - DC DC Converters 1232572-TSM 0505D
Win Source Part Number: 1232572-TSM 0505D Category: Power Supplies - Board Mount>DC DC Converters Series: TSM (1W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 75% Package / Case: 18-SMD Module, 10 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.60" L x 0.31" W x 0.28" H (15.2mm x 8.0mm x 7.1mm) Alternative Parts (Cross-Reference): TSM0505D; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-2635 Base Product Number: TSM 0505

Win Source Part Number: 1232572-TSM 0505D
Category: Power Supplies - Board Mount>DC DC Converters
Series: TSM (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 75%
Package / Case: 18-SMD Module, 10 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.60" L x 0.31" W x 0.28" H (15.2mm x 8.0mm x 7.1mm)
Alternative Parts (Cross-Reference): TSM0505D;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2635
Base Product Number: TSM 0505

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TSM 0505D 1232572-TSM 0505D
Product Name -5V 1W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

42V 10A 1MHz DC-DC Converter IC - 715-LM25085MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
Input Voltage 42 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1226912P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers