TRACO Power North America, Inc. DC DC Converters TRV 2-2410M

Description
2 WATT ENCAPSULATED SIP-9 MEDICA
Request a Quote Datasheet
Description
2 WATT ENCAPSULATED SIP-9 MEDICA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV2-2410M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV2-2410M-ND
DC DC Converters 1951-TRV2-2410M-ND
2 WATT ENCAPSULATED SIP-9 MEDICA

2 WATT ENCAPSULATED SIP-9 MEDICA

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power - 46AK2225 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power
46AK2225
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power 46AK2225
DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE & Medical; Input Ratio:1.5:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE & Medical; Input Ratio:1.5:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TRV2-2410M-ND 46AK2225
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power
Type DC Power Supply; DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 19.2 to 28.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details