TRACO Power North America, Inc. DC DC Converters TRV 2-1223M

Description
2 WATT ENCAPSULATED SIP-9 MEDICA
Request a Quote Datasheet
Description
2 WATT ENCAPSULATED SIP-9 MEDICA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV2-1223M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV2-1223M-ND
DC DC Converters 1951-TRV2-1223M-ND
2 WATT ENCAPSULATED SIP-9 MEDICA

2 WATT ENCAPSULATED SIP-9 MEDICA

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Traco Power - 46AK2217 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Traco Power
46AK2217
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Traco Power 46AK2217
DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE & Medical; Input Ratio:1.5:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE & Medical; Input Ratio:1.5:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TRV2-1223M-ND 46AK2217
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Traco Power
Type DC Power Supply; DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 9.6 to 14.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

5W Isolated DC-DC converters - PXC05-48WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3E980LNDNNNNN-C1-P17-P50 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details