TRACO Power North America, Inc. DC DC Converters TRV 2-0512M

Description
2 WATT ENCAPSULATED SIP-9 MEDICA
Request a Quote Datasheet
Description
2 WATT ENCAPSULATED SIP-9 MEDICA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV2-0512M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV2-0512M-ND
DC DC Converters 1951-TRV2-0512M-ND
2 WATT ENCAPSULATED SIP-9 MEDICA

2 WATT ENCAPSULATED SIP-9 MEDICA

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Traco Power - 46AK2206 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Traco Power
46AK2206
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Traco Power 46AK2206
DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE & Medical; Input Ratio:1.5:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE & Medical; Input Ratio:1.5:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TRV2-0512M-ND 46AK2206
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Traco Power
Type DC Power Supply; DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 4.5 to 7.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QGKF-320-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
View Details
Power Supply - 20648932 - Radwell International
Specs
AC Output Voltage 230.0 volts
DC Output Voltage 31.6 volts
View Details