TRACO Power North America, Inc. DC DC Converters TRV 2-0510M

Description
2 WATT ENCAPSULATED SIP-9 MEDICA
Request a Quote Datasheet
Description
2 WATT ENCAPSULATED SIP-9 MEDICA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV2-0510M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV2-0510M-ND
DC DC Converters 1951-TRV2-0510M-ND
2 WATT ENCAPSULATED SIP-9 MEDICA

2 WATT ENCAPSULATED SIP-9 MEDICA

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power - 46AK2204 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power
46AK2204
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power 46AK2204
DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE & Medical; Input Ratio:1.5:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE & Medical; Input Ratio:1.5:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TRV2-0510M-ND 46AK2204
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Traco Power
Type DC Power Supply; DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 4.5 to 7.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
120/960W DIN-Rail power supplies - DRB240-24-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
2 suppliers