TRACO Power North America, Inc. DC DC Converters TRV 1-2421M

Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 19.2V - 28.8V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 19.2V - 28.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV1-2421M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV1-2421M-ND
DC DC Converters 1951-TRV1-2421M-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 19.2V - 28.8V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 19.2V - 28.8V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Traco Power - 85AH5727 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Traco Power
85AH5727
Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Traco Power 85AH5727
DC-DC CONVERTER, 2 O/P, 1W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 1W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Traco Power - 74AH2957 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Traco Power
74AH2957
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Traco Power 74AH2957
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TRV1-2421M-ND 85AH5727 74AH2957
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 19.2 to 28.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Baseplate-cooled 500W AC-DC power supplies - CPFE500F-48-DL-C - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 10.5 amps
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details