TRACO Power North America, Inc. DC DC Converters TRV 1-1511M

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 12V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 12V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV1-1511M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV1-1511M-ND
DC DC Converters 1951-TRV1-1511M-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 12V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 12V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Traco Power - 74AH2947 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Traco Power
74AH2947
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Traco Power 74AH2947
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TRV1-1511M-ND 74AH2947
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 12.0 to 18.0 volts
Unlock Full Specs
to access all available technical data