TRACO Power North America, Inc. DC DC Converters TRV 1-1510M

Description
Isolated Module DC DC Converter 2 Output 3.3V 303mA 12V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 3.3V 303mA 12V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV1-1510M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV1-1510M-ND
DC DC Converters 1951-TRV1-1510M-ND
Isolated Module DC DC Converter 2 Output 3.3V 303mA 12V - 18V Input

Isolated Module DC DC Converter 2 Output 3.3V 303mA 12V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant Traco Power - 85AH5716 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant Traco Power
85AH5716
Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant Traco Power 85AH5716
DC-DC CONVERTER, 3.3V, 0.303A ROHS COMPLIANT: YES

DC-DC CONVERTER, 3.3V, 0.303A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Traco Power - 74AH2946 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Traco Power
74AH2946
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Traco Power 74AH2946
DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TRV1-1510M-ND 85AH5716 74AH2946
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant Traco Power Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 12.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227069 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details