TRACO Power North America, Inc. DC DC Converters TRV 1-1213M

Description
Isolated Module DC DC Converter 1 Output 15V 67mA 9.6V - 14.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 67mA 9.6V - 14.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV1-1213M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV1-1213M-ND
DC DC Converters 1951-TRV1-1213M-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 9.6V - 14.4V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 9.6V - 14.4V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.067A Rohs Compliant Traco Power - 85AH5712 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.067A Rohs Compliant Traco Power
85AH5712
Dc-Dc Converter, 15V, 0.067A Rohs Compliant Traco Power 85AH5712
DC-DC CONVERTER, 15V, 0.067A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 0.067A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Traco Power - 74AH2942 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Traco Power
74AH2942
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Traco Power 74AH2942
DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TRV1-1213M-ND 85AH5712 74AH2942
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.067A Rohs Compliant Traco Power Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 9.6 to 14.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DINRail mount DC-DC converters - DPX20-48WD12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 12.0 volts
View Details