TRACO Power North America, Inc. DC DC Converters TRV 1-1212M

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 9.6V - 14.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 9.6V - 14.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV1-1212M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV1-1212M-ND
DC DC Converters 1951-TRV1-1212M-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 9.6V - 14.4V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 9.6V - 14.4V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.083A Rohs Compliant Traco Power - 85AH5711 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.083A Rohs Compliant Traco Power
85AH5711
Dc-Dc Converter, 12V, 0.083A Rohs Compliant Traco Power 85AH5711
DC-DC CONVERTER, 12V, 0.083A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.083A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Traco Power - 74AH2941 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Traco Power
74AH2941
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Traco Power 74AH2941
DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TRV1-1212M-ND 85AH5711 74AH2941
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.083A Rohs Compliant Traco Power Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 9.6 to 14.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - Q644-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
Switched-mode power supply 24 V DC - DN4034 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers