The Traco Power DC-DC Converter, part number 82AC3637, provides a semi-regulated output of 9V with a maximum output current of 110mA, delivering a total output power of 1W. It features high efficiency, reaching up to 87%, and offers an isolation voltage of 3000 VDC, making it suitable for applications requiring electrical isolation. The operating temperature range is from -40°C to +85°C, allowing for use in various environmental conditions. This converter is designed for reliability, with a calculated mean time between failures (MTBF) exceeding 2 million hours. It is compliant with RoHS directives and has a compact design, weighing approximately 2.6 grams. The product is ideal for powering drivers and circuits where unregulated converters may not suffice.
Isolated Module DC DC Converter 1 Output 9V 110mA 4.5V - 5.5V Input
DC-DC CONVERTER, 9V, 0.11A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:9V; Output Current - Output 1:110mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TRV1-0519-ND | 82AC3637 |
| Product Name | DC DC Converters | Dc-Dc Converter, 9V, 0.11A; No. Of Outputs Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.1100 amps | 0.1100 amps |
| DC Input Voltage | 4.5 to 5.5 volts |