TRACO Power North America, Inc. DC DC Converters TRV 1-0512

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRV1-0512-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRV1-0512-ND
DC DC Converters TRV1-0512-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.084A; No. Of Outputs Traco Power - 82AC3635 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.084A; No. Of Outputs Traco Power
82AC3635
Dc-Dc Converter, 12V, 0.084A; No. Of Outputs Traco Power 82AC3635
DC-DC CONVERTER, 12V, 0.084A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.084A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRV1-0512-ND 82AC3635
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.084A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1100Vdc Input, 350W Rugged Industrial Quality DC-DC Converter - HVT 350-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details