TRACO Power North America, Inc. DC DC Converters TRV 1-0511M

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV1-0511M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV1-0511M-ND
DC DC Converters 1951-TRV1-0511M-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Traco Power - 74AH2933 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Traco Power
74AH2933
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Traco Power 74AH2933
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE & Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE & Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TRV1-0511M-ND 74AH2933
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG6-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details