TRACO Power North America, Inc. Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Traco Power TRS2-4821

Description
DC-DC CONVERTER, 2 O/P, 2W; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Output Current - Output 2:200mA; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 2 O/P, 2W; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Output Current - Output 2:200mA; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Traco Power - 74AC2222 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Traco Power
74AC2222
Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Traco Power 74AC2222
DC-DC CONVERTER, 2 O/P, 2W; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Output Current - Output 2:200mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Output Current - Output 2:200mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2222
Product Name Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Traco Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply XLP 36 W Power Supply - 1606-XLP36C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details