TRACO Power North America, Inc. Dc-Dc Converter, 12V, 0.167A; No. Of Outputs Traco Power TRS2-2412

Description
DC-DC CONVERTER, 12V, 0.167A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 0.167A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 0.167A; No. Of Outputs Traco Power - 74AC2211 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.167A; No. Of Outputs Traco Power
74AC2211
Dc-Dc Converter, 12V, 0.167A; No. Of Outputs Traco Power 74AC2211
DC-DC CONVERTER, 12V, 0.167A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.167A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2211
Product Name Dc-Dc Converter, 12V, 0.167A; No. Of Outputs Traco Power
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203L-1kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-7548 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 1.6 amps
View Details