TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TRN 3-4822

Description
Manufacturer: Traco Power Win Source Part Number: 1336379-TRN 3-4822 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TRN 3-4822-ND,2266-TRN 3-4822,TRN3-4822 Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336379-TRN 3-4822 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TRN 3-4822-ND,2266-TRN 3-4822,TRN3-4822 Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336379-TRN 3-4822 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336379-TRN 3-4822
Power Supplies - Board Mount - DC DC Converters 1336379-TRN 3-4822
Manufacturer: Traco Power Win Source Part Number: 1336379-TRN 3-4822 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TRN 3-4822-ND,2266-TRN 3-4822,TRN3-4822 Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336379-TRN 3-4822
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 125mA, 125mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TRN 3-4822-ND,2266-TRN 3-4822,TRN3-4822
Base Product Number: TRN 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336379-TRN 3-4822
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 5-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011205U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details