Manufacturer: Traco Power
Win Source Part Number: 1336389-TRN 3-4813
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-SIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TRN3-4813,TRN 3-4813-ND
Base Product Number: TRN 3
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336389-TRN 3-4813 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 5-SIP Module, 4 Leads |