TRACO Power North America, Inc. 5V 3W DC-DC Converter IC TRN 3-4811

Description
DC DC CONVERTER 5V 3W Product overview: TRN 3-4811 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 3-4811 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 3W Product overview: TRN 3-4811 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 3-4811 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 3W DC-DC Converter IC - 132-TRN 3-4811 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3W DC-DC Converter IC
132-TRN 3-4811
5V 3W DC-DC Converter IC 132-TRN 3-4811
DC DC CONVERTER 5V 3W Product overview: TRN 3-4811 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 3-4811 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 3W Product overview: TRN 3-4811 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 3-4811 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336390-TRN 3-4811 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336390-TRN 3-4811
Power Supplies - Board Mount - DC DC Converters 1336390-TRN 3-4811
Manufacturer: Traco Power Win Source Part Number: 1336390-TRN 3-4811 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 79% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TRN 3-4811-ND,2266-TRN 3-4811,TRN3-4811 Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336390-TRN 3-4811
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 79%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-SIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TRN 3-4811-ND,2266-TRN 3-4811,TRN3-4811
Base Product Number: TRN 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TRN 3-4811 1336390-TRN 3-4811
Product Name 5V 3W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; 5-SIP Module, 4 Leads
Unlock Full Specs
to access all available technical data