TRACO Power North America, Inc. 3.3V 2.3W DC-DC Converter IC TRN 3-4810

Description
DC DC CONVERTER 3.3V 2.3W Product overview: TRN 3-4810 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 3-4810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 2.3W Product overview: TRN 3-4810 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 3-4810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 2.3W DC-DC Converter IC - 132-TRN 3-4810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 2.3W DC-DC Converter IC
132-TRN 3-4810
3.3V 2.3W DC-DC Converter IC 132-TRN 3-4810
DC DC CONVERTER 3.3V 2.3W Product overview: TRN 3-4810 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 3-4810 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 2.3W Product overview: TRN 3-4810 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 3-4810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336386-TRN 3-4810 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336386-TRN 3-4810
Power Supplies - Board Mount - DC DC Converters 1336386-TRN 3-4810
Manufacturer: Traco Power Win Source Part Number: 1336386-TRN 3-4810 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2.3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 75% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TRN 3-4810-ND,TRN3-4810 Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336386-TRN 3-4810
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 2.3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 700mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 75%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-SIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TRN 3-4810-ND,TRN3-4810
Base Product Number: TRN 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TRN 3-4810 1336386-TRN 3-4810
Product Name 3.3V 2.3W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; 5-SIP Module, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2A 60V 28V Step-Down DC-DC Converter IC - 739-LM46002PWPR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 28 volts
Input Voltage 60 volts
View Details
2 suppliers
Specs
Package Type Other; Bag
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1228134P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details