TRACO Power North America, Inc. DC DC Converters TRN 3-2422

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN3-2422-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN3-2422-ND
DC DC Converters TRN3-2422-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W; No. Of Outputs Traco Power - 47AC2170 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W; No. Of Outputs Traco Power
47AC2170
Dc-Dc Converter, 2 O/p, 3W; No. Of Outputs Traco Power 47AC2170
DC-DC CONVERTER, 2 O/P, 3W; No. of Outputs:2 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Output Current - Output 2:125mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W; No. of Outputs:2 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Output Current - Output 2:125mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN3-2422-ND 47AC2170
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details