TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TRN 3-1222

Description
Manufacturer: Traco Power Win Source Part Number: 1336378-TRN 3-1222 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TRN 3-1222,TRN3-1222,TRN 3-1222-ND Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336378-TRN 3-1222 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TRN 3-1222,TRN3-1222,TRN 3-1222-ND Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336378-TRN 3-1222 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336378-TRN 3-1222
Power Supplies - Board Mount - DC DC Converters 1336378-TRN 3-1222
Manufacturer: Traco Power Win Source Part Number: 1336378-TRN 3-1222 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TRN 3-1222,TRN3-1222,TRN 3-1222-ND Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336378-TRN 3-1222
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 125mA, 125mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 2266-TRN 3-1222,TRN3-1222,TRN 3-1222-ND
Base Product Number: TRN 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336378-TRN 3-1222
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 5-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1A 5V 40V Step-Down DC-DC Converter IC - 739-LM2675MX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 5 volts
Input Voltage 40 volts
View Details
3 suppliers
DC-DC Converters - 1227419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter - ACT4533B - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 10 to 40 volts
IOUT 3.5 amps
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details