TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TRN 3-0521

Description
Manufacturer: Traco Power Win Source Part Number: 1336362-TRN 3-0521 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TRN 3-0521-ND,TRN3-0521 Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336362-TRN 3-0521 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TRN 3-0521-ND,TRN3-0521 Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336362-TRN 3-0521 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336362-TRN 3-0521
Power Supplies - Board Mount - DC DC Converters 1336362-TRN 3-0521
Manufacturer: Traco Power Win Source Part Number: 1336362-TRN 3-0521 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TRN 3-0521-ND,TRN3-0521 Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336362-TRN 3-0521
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 300mA, 300mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 77%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TRN 3-0521-ND,TRN3-0521
Base Product Number: TRN 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
-5V 3W DC-DC Converter IC - 132-TRN 3-0521 - ERSAELECTRONICS PTE. LTD.
Singapore
-5V 3W DC-DC Converter IC
132-TRN 3-0521
-5V 3W DC-DC Converter IC 132-TRN 3-0521
DC DC CONVERTER +/-5V 3W Product overview: TRN 3-0521 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 3-0521 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 3W Product overview: TRN 3-0521 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 3-0521 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1336362-TRN 3-0521 132-TRN 3-0521
Product Name Power Supplies - Board Mount - DC DC Converters -5V 3W DC-DC Converter IC
Package Type Other; 5-SIP Module Other; Tube
Unlock Full Specs
to access all available technical data