TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TRN 3-0515SM

Description
Manufacturer: Traco Power Win Source Part Number: 1336350-TRN 3-0515SM Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.44" W x 0.31" H (11.9mm x 11.3mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 24V Efficiency: 80% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SMD Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TRN3-0515SM,TRN 3-0515SM-ND Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336350-TRN 3-0515SM Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.44" W x 0.31" H (11.9mm x 11.3mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 24V Efficiency: 80% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SMD Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TRN3-0515SM,TRN 3-0515SM-ND Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336350-TRN 3-0515SM - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336350-TRN 3-0515SM
Power Supplies - Board Mount - DC DC Converters 1336350-TRN 3-0515SM
Manufacturer: Traco Power Win Source Part Number: 1336350-TRN 3-0515SM Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.44" W x 0.31" H (11.9mm x 11.3mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 24V Efficiency: 80% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SMD Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TRN3-0515SM,TRN 3-0515SM-ND Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336350-TRN 3-0515SM
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.47" L x 0.44" W x 0.31" H (11.9mm x 11.3mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 125mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 24V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 7-SMD Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TRN3-0515SM,TRN 3-0515SM-ND
Base Product Number: TRN 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336350-TRN 3-0515SM
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 7-SMD Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck 6.5V 40V 1A Step-Down DC-DC Converter IC - 739-LM2675MX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 37 volts
Input Voltage 40 volts
View Details
3 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DC-DC Converters - 1226636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 75 volts
View Details