TRACO Power North America, Inc. DC DC Converters TRN 3-0513SM

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN3-0513SM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN3-0513SM-ND
DC DC Converters TRN3-0513SM-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.2A; No. Of Outputs Traco Power - 47AC2133 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; No. Of Outputs Traco Power
47AC2133
Dc-Dc Converter, 15V, 0.2A; No. Of Outputs Traco Power 47AC2133
DC-DC CONVERTER, 15V, 0.2A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN3-0513SM-ND 47AC2133
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.2A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
DC-DC Converters - CC3-0512SS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details