Manufacturer: Traco Power
Win Source Part Number: 1336345-TRN 1-4810SM
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.47" L x 0.44" W x 0.31" H (11.9mm x 11.3mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 1 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 77%
Temperature Range - Operating: -40°C ~ 90°C
Case / Package: 7-SMD Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TRN 1-4810SM-ND,TRN1-481
Base Product Number: TRN 1
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336345-TRN 1-4810SM |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 7-SMD Module, 6 Leads |