TRACO Power North America, Inc. -15V 1.1W DC-DC Converter IC TRN 1-2423SM

Description
DC DC CONVERTER +/-15V 1.1W Product overview: TRN 1-2423SM from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 1-2423SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 1.1W Product overview: TRN 1-2423SM from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 1-2423SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 1.1W DC-DC Converter IC - 132-TRN 1-2423SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 1.1W DC-DC Converter IC
132-TRN 1-2423SM
-15V 1.1W DC-DC Converter IC 132-TRN 1-2423SM
DC DC CONVERTER +/-15V 1.1W Product overview: TRN 1-2423SM from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 1-2423SM can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 1.1W Product overview: TRN 1-2423SM from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 1-2423SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336336-TRN 1-2423SM - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336336-TRN 1-2423SM
Power Supplies - Board Mount - DC DC Converters 1336336-TRN 1-2423SM
Manufacturer: Traco Power Win Source Part Number: 1336336-TRN 1-2423SM Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.44" W x 0.31" H (11.9mm x 11.3mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 1.1 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 35mA, 35mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80% Temperature Range - Operating: -40°C ~ 90°C Case / Package: 7-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TRN 1-2423SM-ND,TRN1-242 3SM Base Product Number: TRN 1 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336336-TRN 1-2423SM
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.47" L x 0.44" W x 0.31" H (11.9mm x 11.3mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 1.1 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 35mA, 35mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 90°C
Case / Package: 7-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TRN 1-2423SM-ND,TRN1-2423SM
Base Product Number: TRN 1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TRN 1-2423SM 1336336-TRN 1-2423SM
Product Name -15V 1.1W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; 7-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Bulk
Output Voltage 1.21 volts
Input Voltage 16 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details