TRACO Power North America, Inc. DC DC Converters TRN 1-2413

Description
Isolated Module DC DC Converter 1 Output 15V 70mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 70mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN1-2413-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN1-2413-ND
DC DC Converters TRN1-2413-ND
Isolated Module DC DC Converter 1 Output 15V 70mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 70mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.07A; No. Of Outputs Traco Power - 47AC2100 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.07A; No. Of Outputs Traco Power
47AC2100
Dc-Dc Converter, 15V, 0.07A; No. Of Outputs Traco Power 47AC2100
DC-DC CONVERTER, 15V, 0.07A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:70mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.07A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:70mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN1-2413-ND 47AC2100
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.07A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0700 amps 0.0700 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details