TRACO Power North America, Inc. DC DC Converters TRN 1-2410

Description
Isolated Module DC DC Converter 1 Output 3.3V 300mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 300mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN1-2410-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN1-2410-ND
DC DC Converters TRN1-2410-ND
Isolated Module DC DC Converter 1 Output 3.3V 300mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 300mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Traco Power - 47AC2094 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Traco Power
47AC2094
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Traco Power 47AC2094
DC-DC CONVERTER, 3.3V, 0.3A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.3A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN1-2410-ND 47AC2094
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details