The Traco Power DC-DC Converter, part number 47AC2080, is a compact SIP package converter designed to provide a fully regulated output of 5V at a maximum current of 200mA, delivering a total output power of 1W. It operates within an input voltage range of 4.5 to 13.2 VDC and features an isolation voltage of 1,600 VDC, ensuring safety and reliability in various applications. The converter is capable of functioning in a wide temperature range from -40°C to +90°C without derating, making it suitable for demanding environments. It includes short circuit protection and has a typical efficiency of 79%. The product complies with RoHS directives and is designed to meet IEC/EN/UL 62368-1 safety standards.
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input
DC-DC CONVERTER, 5V, 0.2A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TRN1-1211-ND | 47AC2080 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5V, 0.2A; No. Of Outputs Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps |
| DC Input Voltage | 9.0 to 18.0 volts |