Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 4.5V - 13.2V Input
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:35mA; Output Voltage - Output 2:-15V; Output Current - Output 2:35mA; Output Voltage - Output 3:-; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TRN1-0523SM-ND | 47AC2077 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 0.0350 amps | 0.0350 amps |
| DC Input Voltage | 4.5 to 13.2 volts |