TRACO Power North America, Inc. DC DC Converters TRI 6-2423

Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI6-2423-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI6-2423-ND
DC DC Converters TRI6-2423-ND
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Traco Power - 41AH2405 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Traco Power
41AH2405
Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Traco Power 41AH2405
DC-DC CONVERTER, 2 O/P, 6W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 6W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power - 32AH8218 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power
32AH8218
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power 32AH8218
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI6-2423-ND 41AH2405 32AH8218
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 303S-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-10012-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 7.1 amps
View Details
2 suppliers