TRACO Power North America, Inc. DC DC Converters TRI 3-4822

Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI3-4822-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI3-4822-ND
DC DC Converters TRI3-4822-ND
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power - 41AH2394 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power
41AH2394
Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power 41AH2394
DC-DC CONVERTER, 2 O/P, 3.5W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 3.5W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power - 32AH8207 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power
32AH8207
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power 32AH8207
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI3-4822-ND 41AH2394 32AH8207
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 96 C (-40 to 205 F)
DC Output Current 0.1450 amps 0.1450 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
DC-DC Converters - CC10-2405SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;5V;2.4A;4.8-5.5 V RANGE;80 MVP-P;77% - 70076072 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details