Isolated Module DC DC Converter 1 Output 24V 146mA 36V - 75V Input
DC-DC CONVERTER, 24V, 0.146A ROHS COMPLIANT: YES
DC-DC CONVERTER, 24V, 0.146A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:146mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | TRI3-4815-ND | 41AH2393 | 32AH8206 |
| Product Name | DC DC Converters | Dc-Dc Converter, 24V, 0.146A Rohs Compliant Traco Power | Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | ||
| Operating Temperature | -40 to 96 C (-40 to 205 F) | ||
| DC Output Current | 0.1460 amps | 0.1460 amps | |
| DC Input Voltage | 36.0 to 75.0 volts |