TRACO Power North America, Inc. DC DC Converters TRI 3-4813

Description
Isolated Module DC DC Converter 1 Output 15V 235mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 235mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI3-4813-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI3-4813-ND
DC DC Converters TRI3-4813-ND
Isolated Module DC DC Converter 1 Output 15V 235mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 235mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.235A Rohs Compliant Traco Power - 41AH2392 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.235A Rohs Compliant Traco Power
41AH2392
Dc-Dc Converter, 15V, 0.235A Rohs Compliant Traco Power 41AH2392
DC-DC CONVERTER, 15V, 0.235A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 0.235A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 15V, 0.235A; Power Supply Approvals Traco Power - 32AH8205 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.235A; Power Supply Approvals Traco Power
32AH8205
Dc-Dc Converter, 15V, 0.235A; Power Supply Approvals Traco Power 32AH8205
DC-DC CONVERTER, 15V, 0.235A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:235mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.235A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:235mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI3-4813-ND 41AH2392 32AH8205
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.235A Rohs Compliant Traco Power Dc-Dc Converter, 15V, 0.235A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 96 C (-40 to 205 F)
DC Output Current 0.2350 amps 0.2350 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Mini Encapsulated - Switching Power Supplies, with Screw Terminals -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details